ABB AB Cable and Cord Grips TCF050-27AL

Description
TRAY & CORD.5 IN AL 0.15-.27
Request a Quote Datasheet
Description
TRAY & CORD.5 IN AL 0.15-.27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-TCF050-27AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-TCF050-27AL-ND
Cable and Cord Grips 6308-TCF050-27AL-ND
TRAY & CORD.5 IN AL 0.15-.27

TRAY & CORD.5 IN AL 0.15-.27

Buy Now Datasheet
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts - 99H2894 - Newark, An Avnet Company
Chicago, IL, United States
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts
99H2894
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts 99H2894
TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.15"; Cable Diameter Max:0.27"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:0.5" RoHS Compliant: Yes

TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.15"; Cable Diameter Max:0.27"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-TCF050-27AL-ND 99H2894
Product Name Cable and Cord Grips Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249677 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 1856100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.3 inch (33 mm)
View Details