Thomas & Betts Corporation Cables, Wires Fiber Optic Cables - TC826-TB TC826-TB

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008944-TC826-TB Length: 25.4 mm Width: 12.7 mm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TC826-TBTC826-TB.; TC826TB; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Depth: 12.7 mm RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008944-TC826-TB Length: 25.4 mm Width: 12.7 mm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TC826-TBTC826-TB.; TC826TB; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Depth: 12.7 mm RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - TC826-TB - TC826-TB - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - TC826-TB
TC826-TB
Cables, Wires Fiber Optic Cables - TC826-TB TC826-TB
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008944-TC826-TB Length: 25.4 mm Width: 12.7 mm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TC826-TBTC826-TB.; TC826TB; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Depth: 12.7 mm RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008944-TC826-TB
Length: 25.4 mm
Width: 12.7 mm
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): TC826-TBTC826-TB.; TC826TB;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Depth: 12.7 mm
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number TC826-TB
Product Name Cables, Wires Fiber Optic Cables - TC826-TB
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Patch Cord, Endlessly Singlemode PM Fiber, 5 µm Core, 1 m, FC/UPC - F-SM5-PM-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details