ABB AB Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts TC347A

Description
TY-RAP CABLE TIE MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.58mm; Width:28.58mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
TY-RAP CABLE TIE MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.58mm; Width:28.58mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts - 10F8227 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts
10F8227
Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts 10F8227
TY-RAP CABLE TIE MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.58mm; Width:28.58mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

TY-RAP CABLE TIE MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.58mm; Width:28.58mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 10F8227
Product Name Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts
Length 1.13 inch (28.58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-032 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details