MINI MTG BASE .75X.5IN NAT NYL S
Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098103-TC102
Length: 19.5 mm
Material: Plastic
Width: 12.7 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 6308-TC102-ND | 1098103-TC102 |
| Product Name | Cable Ties - Holders and Mountings | OEM Parts - OEM Parts (T - Z) - TC102 |