Thomas & Betts Corporation Self Fusing/Bonding Tape 1 in width/ 36ft length (40 mils) thickness Red TBFT421-36

Description
Shrink-Kon is silicon based self fusing tape. It forms a flexible dielectric layer that protects connections against moisture, humidity, and corrosion with just two layers. This tape eliminates the need for expensive heat guns or messy adhesives. It is resistant to UV radiation, arc track, ozone, steam, moisture, and saltwater. Shrink-Kon tape stands out from the competition with high tensile strength (enabling the first layer of the tape to be stretched to form a solid, compressed, watertight seal) as well as high dielectric strength and abrasion resistance. The tape also offers a wide temperature range for both operation and storage. It can be tossed safely into a toolbox or the back of van and used even in extreme environments indoors or out. This tape creates an immediate, permanent bond even when wet without a waiting period. It is easy to remove (just slice with a knife and pull off) and leaves no residue. The TBFT421-36 tape is red in color, (40 mils) thick, (1 in.) width, and (36 ft.) length. Features: Requires no heat gun or adhesive Provides a self fusing moisture-proof, abrasion resistant permanent bond Offers a high dielectric strength, suitable for high and low voltage applications Stable even under extreme temperatures (-130 F to 500 F) Resistant to UV radiation, arc track, ozone, steam, moisture, and saltwater
Description
Shrink-Kon is silicon based self fusing tape. It forms a flexible dielectric layer that protects connections against moisture, humidity, and corrosion with just two layers. This tape eliminates the need for expensive heat guns or messy adhesives. It is resistant to UV radiation, arc track, ozone, steam, moisture, and saltwater. Shrink-Kon tape stands out from the competition with high tensile strength (enabling the first layer of the tape to be stretched to form a solid, compressed, watertight seal) as well as high dielectric strength and abrasion resistance. The tape also offers a wide temperature range for both operation and storage. It can be tossed safely into a toolbox or the back of van and used even in extreme environments indoors or out. This tape creates an immediate, permanent bond even when wet without a waiting period. It is easy to remove (just slice with a knife and pull off) and leaves no residue. The TBFT421-36 tape is red in color, (40 mils) thick, (1 in.) width, and (36 ft.) length. Features: Requires no heat gun or adhesive Provides a self fusing moisture-proof, abrasion resistant permanent bond Offers a high dielectric strength, suitable for high and low voltage applications Stable even under extreme temperatures (-130 F to 500 F) Resistant to UV radiation, arc track, ozone, steam, moisture, and saltwater

Suppliers

Company
Product
Description
Supplier Links
Self Fusing/Bonding Tape 1 in width/ 36ft length (40 mils) thickness Red - 70092451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Self Fusing/Bonding Tape 1 in width/ 36ft length (40 mils) thickness Red
70092451
Self Fusing/Bonding Tape 1 in width/ 36ft length (40 mils) thickness Red 70092451
Shrink-Kon is silicon based self fusing tape. It forms a flexible dielectric layer that protects connections against moisture, humidity, and corrosion with just two layers. This tape eliminates the need for expensive heat guns or messy adhesives. It is resistant to UV radiation, arc track, ozone, steam, moisture, and saltwater. Shrink-Kon tape stands out from the competition with high tensile strength (enabling the first layer of the tape to be stretched to form a solid, compressed, watertight seal) as well as high dielectric strength and abrasion resistance. The tape also offers a wide temperature range for both operation and storage. It can be tossed safely into a toolbox or the back of van and used even in extreme environments indoors or out. This tape creates an immediate, permanent bond even when wet without a waiting period. It is easy to remove (just slice with a knife and pull off) and leaves no residue. The TBFT421-36 tape is red in color, (40 mils) thick, (1 in.) width, and (36 ft.) length. Features: Requires no heat gun or adhesive Provides a self fusing moisture-proof, abrasion resistant permanent bond Offers a high dielectric strength, suitable for high and low voltage applications Stable even under extreme temperatures (-130 F to 500 F) Resistant to UV radiation, arc track, ozone, steam, moisture, and saltwater

Shrink-Kon is silicon based self fusing tape. It forms a flexible dielectric layer that protects connections against moisture, humidity, and corrosion with just two layers. This tape eliminates the need for expensive heat guns or messy adhesives. It is resistant to UV radiation, arc track, ozone, steam, moisture, and saltwater. Shrink-Kon tape stands out from the competition with high tensile strength (enabling the first layer of the tape to be stretched to form a solid, compressed, watertight seal) as well as high dielectric strength and abrasion resistance. The tape also offers a wide temperature range for both operation and storage. It can be tossed safely into a toolbox or the back of van and used even in extreme environments indoors or out. This tape creates an immediate, permanent bond even when wet without a waiting period. It is easy to remove (just slice with a knife and pull off) and leaves no residue.
The TBFT421-36 tape is red in color, (40 mils) thick, (1 in.) width, and (36 ft.) length.
Features:

  • Requires no heat gun or adhesive
  • Provides a self fusing moisture-proof, abrasion resistant permanent bond
  • Offers a high dielectric strength, suitable for high and low voltage applications
  • Stable even under extreme temperatures (-130 F to 500 F)
  • Resistant to UV radiation, arc track, ozone, steam, moisture, and saltwater
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70092451
Product Name Self Fusing/Bonding Tape 1 in width/ 36ft length (40 mils) thickness Red
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details