Thomas & Betts Corporation Tape, Insulating, 1 X 36Ft, Black; Tape Backing Material Abb Thomas & Betts TBFT201-36

Description
TAPE, INSULATING, 1" X 36FT, BLACK; Tape Backing Material:Silicone Rubber; Tape Colour:Black; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:36ft; Roll Length - Metric:10.973m; Tape Width - Imperial:1"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATING, 1" X 36FT, BLACK; Tape Backing Material:Silicone Rubber; Tape Colour:Black; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:36ft; Roll Length - Metric:10.973m; Tape Width - Imperial:1"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulating, 1 X 36Ft, Black; Tape Backing Material Abb Thomas & Betts - 51M7661 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulating, 1 X 36Ft, Black; Tape Backing Material Abb Thomas & Betts
51M7661
Tape, Insulating, 1 X 36Ft, Black; Tape Backing Material Abb Thomas & Betts 51M7661
TAPE, INSULATING, 1" X 36FT, BLACK; Tape Backing Material:Silicone Rubber; Tape Colour:Black; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:36ft; Roll Length - Metric:10.973m; Tape Width - Imperial:1"; Product Range:- RoHS Compliant: Yes

TAPE, INSULATING, 1" X 36FT, BLACK; Tape Backing Material:Silicone Rubber; Tape Colour:Black; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:36ft; Roll Length - Metric:10.973m; Tape Width - Imperial:1"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Self Fusing/Bonding Tape 1 in width/ 36ft length (20 mils) thickness Black - 70092452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Self Fusing/Bonding Tape 1 in width/ 36ft length (20 mils) thickness Black
70092452
Self Fusing/Bonding Tape 1 in width/ 36ft length (20 mils) thickness Black 70092452
Shrink-Kon is silicon based self fusing tape. It forms a flexible dielectric layer that protects connections against moisture, humidity, and corrosion with just two layers. This tape eliminates the need for expensive heat guns or messy adhesives. It is resistant to UV radiation, arc track, ozone, steam, moisture, and saltwater. Shrink-Kon tape stands out from the competition with high tensile strength (enabling the first layer of the tape to be stretched to form a solid, compressed, watertight seal) as well as high dielectric strength and abrasion resistance. The tape also offers a wide temperature range for both operation and storage. It can be tossed safely into a toolbox or the back of van and used even in extreme environments indoors or out. This tape creates an immediate, permanent bond even when wet without a waiting period. It is easy to remove (just slice with a knife and pull off) and leaves no residue. The TBFT201-36 tape is black in color, (20 mils) thick, (1 in.) width, and (36 ft.) length. Features: Requires no heat gun or adhesive Provides a self fusing moisture-proof, abrasion resistant permanent bond Offers a high dielectric strength, suitable for high and low voltage applications Stable even under extreme temperatures (-130 F to 500 F) Resistant to UV radiation, arc track, ozone, steam, moisture, and saltwater

Shrink-Kon is silicon based self fusing tape. It forms a flexible dielectric layer that protects connections against moisture, humidity, and corrosion with just two layers. This tape eliminates the need for expensive heat guns or messy adhesives. It is resistant to UV radiation, arc track, ozone, steam, moisture, and saltwater.
Shrink-Kon tape stands out from the competition with high tensile strength (enabling the first layer of the tape to be stretched to form a solid, compressed, watertight seal) as well as high dielectric strength and abrasion resistance. The tape also offers a wide temperature range for both operation and storage. It can be tossed safely into a toolbox or the back of van and used even in extreme environments indoors or out.
This tape creates an immediate, permanent bond even when wet without a waiting period. It is easy to remove (just slice with a knife and pull off) and leaves no residue. The TBFT201-36 tape is black in color, (20 mils) thick, (1 in.) width, and (36 ft.) length.
Features:

  • Requires no heat gun or adhesive
  • Provides a self fusing moisture-proof, abrasion resistant permanent bond
  • Offers a high dielectric strength, suitable for high and low voltage applications
  • Stable even under extreme temperatures (-130 F to 500 F)
  • Resistant to UV radiation, arc track, ozone, steam, moisture, and saltwater
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Tapes Industrial Tapes
Product Number 51M7661 70092452
Product Name Tape, Insulating, 1 X 36Ft, Black; Tape Backing Material Abb Thomas & Betts Self Fusing/Bonding Tape 1 in width/ 36ft length (20 mils) thickness Black
Width 1 inches (25.4 mm) 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Clear Polyethylene Surface Protection - 03001-016C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details