ABB Inc. Thermal Overload Relays for Contactor AF190 ... AF205 TA200DU

Description
Description The TA200DU thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10A. The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts switching position (95-96 / 97-98). –– Manual or automatic reset selectable –– Phase loss sensitive acc. to IEC/EN 60947-4-1 –– TEST and STOP function – Trip indication on the front –– Temperature compensation –– Suitable for three- and single-phase applications
Datasheet
Description
Description The TA200DU thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10A. The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts switching position (95-96 / 97-98). –– Manual or automatic reset selectable –– Phase loss sensitive acc. to IEC/EN 60947-4-1 –– TEST and STOP function – Trip indication on the front –– Temperature compensation –– Suitable for three- and single-phase applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload Relays for Contactor AF190 ... AF205 - TA200DU - ABB Inc.
Memphis, TN, United States
Thermal Overload Relays for Contactor AF190 ... AF205
TA200DU
Thermal Overload Relays for Contactor AF190 ... AF205 TA200DU
Description The TA200DU thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10A. The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts switching position (95-96 / 97-98). –– Manual or automatic reset selectable –– Phase loss sensitive acc. to IEC/EN 60947-4-1 –– TEST and STOP function – Trip indication on the front –– Temperature compensation –– Suitable for three- and single-phase applications

Description
The TA200DU thermal overload relays are economic electromechanical protection devices for the main circuit.
They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10A.
The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through
the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the
bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts
switching position (95-96 / 97-98).
–– Manual or automatic reset selectable
–– Phase loss sensitive acc. to IEC/EN 60947-4-1
–– TEST and STOP function – Trip indication on the front
–– Temperature compensation
–– Suitable for three- and single-phase applications

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Electromechanical Relays
Product Number TA200DU
Product Name Thermal Overload Relays for Contactor AF190 ... AF205
Relay Type General
Mounting Bracket (Flange) Mount; DIN (optional feature)
Poles Triple Pole (TP)
Features Push-to-Test Button
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Signal Relays - 1-1393812-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers