ABB AB Solid State Overload/Relay T6DU3.2

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2.2-3.2 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2.2-3.2 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 4715743 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
4715743
Solid State Overload/Relay 4715743
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2.2-3.2 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2.2-3.2 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4715743
Product Name Solid State Overload/Relay
Continuous Current 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09M01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-150A-AC300V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details
Solid State Overload/Relay - 60423205 - Radwell International
Specs
AC Motor Phase Three
View Details