ABB Process Automation Division Molded Case Circuit Breaker T5N400BW

Description
CIRCUIT BREAKER, TYPE T5N 400, 400AMP, 3 POLE, UL/CSA, PR221DS-LS/I. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, TYPE T5N 400, 400AMP, 3 POLE, UL/CSA, PR221DS-LS/I. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 5020871 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5020871
Molded Case Circuit Breaker 5020871
CIRCUIT BREAKER, TYPE T5N 400, 400AMP, 3 POLE, UL/CSA, PR221DS-LS/I. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, TYPE T5N 400, 400AMP, 3 POLE, UL/CSA, PR221DS-LS/I. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3 Pole, 400A; Product Range Abb - 64Y3052 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 400A; Product Range Abb
64Y3052
Circuit Breaker, 3 Pole, 400A; Product Range Abb 64Y3052
CIRCUIT BREAKER, 3 POLE, 400A; Product Range:Tmax T5 Series; Current Rating:400A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 400A; Product Range:Tmax T5 Series; Current Rating:400A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5020871 64Y3052
Product Name Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 400A; Product Range Abb
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393247-1 - TE Connectivity
Specs
Rated Current 40 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details
Circuit Breakers - 486-2329-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B60UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers