ABB Process Automation Division Circuit Breaker, 3 Pole, 200A; Product Range Abb T4N200TW

Description
CIRCUIT BREAKER, 3 POLE, 200A; Product Range:Tmax T4 Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:600VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 200A; Product Range:Tmax T4 Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:600VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 200A; Product Range Abb - 64Y2379 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 200A; Product Range Abb
64Y2379
Circuit Breaker, 3 Pole, 200A; Product Range Abb 64Y2379
CIRCUIT BREAKER, 3 POLE, 200A; Product Range:Tmax T4 Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:600VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 200A; Product Range:Tmax T4 Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:600VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5028954 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5028954
Molded Case Circuit Breaker 5028954
DISCONTINUED BY MANUFACTURER, MOLDED CASE CIRCUIT BREAKER, 250 AMP/T4 FRAME SIZE, NORMAL INTERR RATING CLASS, 200 AMP CURRENT RATING, THERMAL-MAGNETIC TRIP UNIT FUNCTION, 3-POLE, TOGGLE ACUTATOR TYPE, 600 VAC/600 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOLDED CASE CIRCUIT BREAKER, 250 AMP/T4 FRAME SIZE, NORMAL INTERR RATING CLASS, 200 AMP CURRENT RATING, THERMAL-MAGNETIC TRIP UNIT FUNCTION, 3-POLE, TOGGLE ACUTATOR TYPE, 600 VAC/600 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 64Y2379 5028954
Product Name Circuit Breaker, 3 Pole, 200A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5449-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU5R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 209-3-1-63-4-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers