CIRCUIT BREAKER, 3 POLE, 250A; Product Range:Tmax T4 Series; Current Rating:250A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 64Y2059 |
| Product Name | Circuit Breaker, 3 Pole, 250A; Product Range Abb |
| Rated AC Voltage | 600 volts |