ABB Process Automation Division Circuit Breaker, 3 Pole, 150A; Product Range Abb T3S150TW

Description
CIRCUIT BREAKER, 3 POLE, 150A; Product Range:Tmax T3 Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 150A; Product Range:Tmax T3 Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 150A; Product Range Abb - 64Y1836 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 150A; Product Range Abb
64Y1836
Circuit Breaker, 3 Pole, 150A; Product Range Abb 64Y1836
CIRCUIT BREAKER, 3 POLE, 150A; Product Range:Tmax T3 Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 150A; Product Range:Tmax T3 Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 64Y1836
Product Name Circuit Breaker, 3 Pole, 150A; Product Range Abb
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QMB Series Thermal Circuit Breaker, 10A - QMB-103-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-3202-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details