ABB Process Automation Division Circuit Breaker, 3 Pole, 225A; Product Range Abb T3N225TW

Description
CIRCUIT BREAKER, 3 POLE, 225A; Product Range:Tmax T3 Series; Current Rating:225A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 225A; Product Range:Tmax T3 Series; Current Rating:225A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 225A; Product Range Abb - 64Y1762 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 225A; Product Range Abb
64Y1762
Circuit Breaker, 3 Pole, 225A; Product Range Abb 64Y1762
CIRCUIT BREAKER, 3 POLE, 225A; Product Range:Tmax T3 Series; Current Rating:225A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 225A; Product Range:Tmax T3 Series; Current Rating:225A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5003294 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5003294
Molded Case Circuit Breaker 5003294
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOLDED CASE, MAGNETIC, 225 AMP, 3 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOLDED CASE, MAGNETIC, 225 AMP, 3 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
ASEA BROWN BOVERI Circuit Breaker T3N225TW

ASEA BROWN BOVERI Circuit Breaker T3N225TW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 64Y1762 5003294
Product Name Circuit Breaker, 3 Pole, 225A; Product Range Abb Molded Case Circuit Breaker Molded Case Circuit Breaker
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data