ABB Process Automation Division Circuit Breaker, 3 Pole, 200A; Product Range Abb T3N200TW

Description
CIRCUIT BREAKER, 3 POLE, 200A; Product Range:Tmax T3 Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 200A; Product Range:Tmax T3 Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 200A; Product Range Abb - 64Y1737 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 200A; Product Range Abb
64Y1737
Circuit Breaker, 3 Pole, 200A; Product Range Abb 64Y1737
CIRCUIT BREAKER, 3 POLE, 200A; Product Range:Tmax T3 Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 200A; Product Range:Tmax T3 Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5003212 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5003212
Molded Case Circuit Breaker 5003212
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 200A, 3P, 3PH, 600V, 25KA@480V 36KA@415V, MOLDED CASE, BOLT-ON, SUITABLE FOR REVERSE FEED APPLICATIONS, NON-INTERCHANGEABLE TRIP, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 200A, 3P, 3PH, 600V, 25KA@480V 36KA@415V, MOLDED CASE, BOLT-ON, SUITABLE FOR REVERSE FEED APPLICATIONS, NON-INTERCHANGEABLE TRIP, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 64Y1737 5003212
Product Name Circuit Breaker, 3 Pole, 200A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data