ABB Process Automation Division Circuit Breaker, 3 Pole, 150A; Product Range Abb T3N150TW

Description
CIRCUIT BREAKER, 3 POLE, 150A; Product Range:Tmax T3 Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 150A; Product Range:Tmax T3 Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 150A; Product Range Abb - 64Y1696 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 150A; Product Range Abb
64Y1696
Circuit Breaker, 3 Pole, 150A; Product Range Abb 64Y1696
CIRCUIT BREAKER, 3 POLE, 150A; Product Range:Tmax T3 Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 150A; Product Range:Tmax T3 Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 64Y1696
Product Name Circuit Breaker, 3 Pole, 150A; Product Range Abb
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1664/000-054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers