CIRCUIT BREAKER, 3 POLE, 125A; Product Range:Tmax T3 Series; Current Rating:125A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
CIRCUIT BREAKER, FRAME T3, INTERRUPTING RATE NORMAL, 125AMP, 3 POLE, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 64Y1673 | 5012333 |
| Product Name | Circuit Breaker, 3 Pole, 125A; Product Range Abb | Molded Case Circuit Breaker |
| Rated AC Voltage | 347 volts |