ABB Process Automation Division Circuit Breaker, 3 Pole, 100A; Product Range Abb T3N100TW

Description
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:Tmax T3 Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:Tmax T3 Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 100A; Product Range Abb - 64Y1652 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 100A; Product Range Abb
64Y1652
Circuit Breaker, 3 Pole, 100A; Product Range Abb 64Y1652
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:Tmax T3 Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 100A; Product Range:Tmax T3 Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 64Y1652
Product Name Circuit Breaker, 3 Pole, 100A; Product Range Abb
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393254-7 - TE Connectivity
Specs
Rated Current 1 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
140G 125A G Frame Molded Case Ckt-BKR - 140G-G3C3-C90-AJ - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details