ABB Process Automation Division Circuit Breaker, 3 Pole, 70A; Product Range Abb T3N070TW

Description
CIRCUIT BREAKER, 3 POLE, 70A; Product Range:Tmax T3 Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 70A; Product Range:Tmax T3 Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 70A; Product Range Abb - 64Y1636 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 70A; Product Range Abb
64Y1636
Circuit Breaker, 3 Pole, 70A; Product Range Abb 64Y1636
CIRCUIT BREAKER, 3 POLE, 70A; Product Range:Tmax T3 Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 70A; Product Range:Tmax T3 Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 64Y1636
Product Name Circuit Breaker, 3 Pole, 70A; Product Range Abb
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data