DISCONTINUED BY MANUFACTURER, BKR T3N 60A 3P T/M. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3 POLE, 60A; Product Range:Tmax T3 Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 5012210 | 64Y1628 |
| Product Name | Molded Case Circuit Breaker | Circuit Breaker, 3 Pole, 60A; Product Range Abb |
| Rated AC Voltage | 347 volts |