TOOLS, HAND CRIMP; Crimp Tool Type:Hand; For Use With:T & B 26-10AWG Wire Ferrules; Product Range:-; Crimp Size:26AWG to 10AWG RoHS Compliant: No
Sta-Kon Hand Crimp tool for wire ferrules #20-10 AWG
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 48F3193 | 70039901 |
| Product Name | Tools, Hand Crimp; Crimp Tool Type Abb Thomas & Betts | Sta-Kon Hand Crimp tool for wire ferrules #20-10 AWG |
| Tool Type | Crimper | Crimper |
3.00mm Pitch High-Reliability Connector - M300