ABB Process Automation Division Circuit Breaker, 3 Pole, 50A; Product Range Abb T2S050TW

Description
CIRCUIT BREAKER, 3 POLE, 50A; Product Range:Tmax T2 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 50A; Product Range:Tmax T2 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 50A; Product Range Abb - 64Y1360 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 50A; Product Range Abb
64Y1360
Circuit Breaker, 3 Pole, 50A; Product Range Abb 64Y1360
CIRCUIT BREAKER, 3 POLE, 50A; Product Range:Tmax T2 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 50A; Product Range:Tmax T2 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 64Y1360
Product Name Circuit Breaker, 3 Pole, 50A; Product Range Abb
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393254-8 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C50UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers