CIRCUIT BREAKER, 3 POLE, 40A; Product Range:Tmax T2 Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel
CIRCUIT BREAKER, 3-P, 40A/480VAC
CIRCUIT BREAKER, TYPE T2S, 40AMP, 3 POLE, THERMAL-MAGNETIC TRIP. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 64Y1346 | T2S040TW | 5011943 |
| Product Name | Circuit Breaker, 3 Pole, 40A; Product Range Abb | ABBG Molded Case | Molded Case Circuit Breaker |
| Rated AC Voltage | 480 volts |