ABB Process Automation Division Circuit Breaker, 3 Pole, 15A; Product Range Abb T2S015TW

Description
CIRCUIT BREAKER, 3 POLE, 15A; Product Range:Tmax T2 Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 15A; Product Range:Tmax T2 Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 15A; Product Range Abb - 64Y1297 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 15A; Product Range Abb
64Y1297
Circuit Breaker, 3 Pole, 15A; Product Range Abb 64Y1297
CIRCUIT BREAKER, 3 POLE, 15A; Product Range:Tmax T2 Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 15A; Product Range:Tmax T2 Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5011878 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5011878
Molded Case Circuit Breaker 5011878
CIRCUIT BREAKER, TYPE T2S, SACE T2S 100, STANDARD INTERRUPTING RATING CLASS, 15 AMP, 3 POLE, 480 VAC 50/60 HZ, THERMAL-MAGNETIC/CUR RENT LIMITING, MAGNETIC TRIP 500 AMP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, TYPE T2S, SACE T2S 100, STANDARD INTERRUPTING RATING CLASS, 15 AMP, 3 POLE, 480 VAC 50/60 HZ, THERMAL-MAGNETIC/CURRENT LIMITING, MAGNETIC TRIP 500 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 64Y1297 5011878
Product Name Circuit Breaker, 3 Pole, 15A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 480 volts 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-221R-16-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B15UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-2-1-53-2-8-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details