ABB AB Terminal, Ring, M6 Stud, Crimp; Stud Size - Metric Abb - Thomas & Betts T25-6

Description
TERMINAL, RING, M6 STUD, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring TongueRoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING, M6 STUD, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring TongueRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, M6 Stud, Crimp; Stud Size - Metric Abb - Thomas & Betts - 01M9367 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, M6 Stud, Crimp; Stud Size - Metric Abb - Thomas & Betts
01M9367
Terminal, Ring, M6 Stud, Crimp; Stud Size - Metric Abb - Thomas & Betts 01M9367
TERMINAL, RING, M6 STUD, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring TongueRoHS Compliant: Yes

TERMINAL, RING, M6 STUD, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring TongueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M9367
Product Name Terminal, Ring, M6 Stud, Crimp; Stud Size - Metric Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products