ABB Process Automation Division Circuit Breaker, 3 Pole, 100A; Product Range Abb T1N100TL

Description
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:Tmax T1 Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:Tmax T1 Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 100A; Product Range Abb - 64Y0806 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 100A; Product Range Abb
64Y0806
Circuit Breaker, 3 Pole, 100A; Product Range Abb 64Y0806
CIRCUIT BREAKER, 3 POLE, 100A; Product Range:Tmax T1 Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 100A; Product Range:Tmax T1 Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 64Y0806
Product Name Circuit Breaker, 3 Pole, 100A; Product Range Abb
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393254-8 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-1664/000-004 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D13UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers