ABB Process Automation Division Circuit Breaker, 3 Pole, 90A; Product Range Abb T1N090TL

Description
CIRCUIT BREAKER, 3 POLE, 90A; Product Range:Tmax T1 Series; Current Rating:90A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 90A; Product Range:Tmax T1 Series; Current Rating:90A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 90A; Product Range Abb - 64Y0787 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 90A; Product Range Abb
64Y0787
Circuit Breaker, 3 Pole, 90A; Product Range Abb 64Y0787
CIRCUIT BREAKER, 3 POLE, 90A; Product Range:Tmax T1 Series; Current Rating:90A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 90A; Product Range:Tmax T1 Series; Current Rating:90A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 64Y0787
Product Name Circuit Breaker, 3 Pole, 90A; Product Range Abb
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-2486200-0 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 13A;DIN Rail;1 Pole;Screw Snap;C - 70076905 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 13 amps
View Details