ABB Process Automation Division Circuit Breaker, 3 Pole, 60A; Product Range Abb T1N060TL

Description
CIRCUIT BREAKER, 3 POLE, 60A; Product Range:Tmax T1 Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 60A; Product Range:Tmax T1 Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 60A; Product Range Abb - 64Y0738 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 60A; Product Range Abb
64Y0738
Circuit Breaker, 3 Pole, 60A; Product Range Abb 64Y0738
CIRCUIT BREAKER, 3 POLE, 60A; Product Range:Tmax T1 Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 60A; Product Range:Tmax T1 Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5020529 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5020529
Molded Case Circuit Breaker 5020529
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, T1N ,60 AMP,3P,T/M UL, REPL BY XT1NU3060AFF000XXX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, T1N ,60 AMP,3P,T/M UL, REPL BY XT1NU3060AFF000XXX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
ENTRELEC Circuit Breaker T1N060TL

ENTRELEC Circuit Breaker T1N060TL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 64Y0738 5020529
Product Name Circuit Breaker, 3 Pole, 60A; Product Range Abb Molded Case Circuit Breaker Molded Case Circuit Breaker
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2963-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B63UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-2-1-61-4-8-35-ND - DigiKey
Specs
Rated Current 35 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details