ABB Process Automation Division Circuit Breaker, 3 Pole, 40A; Product Range Abb T1N040TL

Description
CIRCUIT BREAKER, 3 POLE, 40A; Product Range:Tmax T1 Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 40A; Product Range:Tmax T1 Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 40A; Product Range Abb - 64Y0711 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 40A; Product Range Abb
64Y0711
Circuit Breaker, 3 Pole, 40A; Product Range Abb 64Y0711
CIRCUIT BREAKER, 3 POLE, 40A; Product Range:Tmax T1 Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 40A; Product Range:Tmax T1 Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5020404 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5020404
Molded Case Circuit Breaker 5020404
CIRCUIT BREAKER, THERM/MAG, T1/100A FRAME, NORMAL INTERRUPT, 40AMP; LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERM/MAG, T1/100A FRAME, NORMAL INTERRUPT, 40AMP; LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 64Y0711 5020404
Product Name Circuit Breaker, 3 Pole, 40A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data