ABB Process Automation Division Molded Case Circuit Breaker T1N030TL

Description
DISCONTINUED BY MANUFACTURER, THERMAL MAGNETIC CIRCUIT BREAKER, MOLDED CASE, TMAX T1 SERIES, 30A, 3 POLE, 500 VDC, 347 VAC, REPLACED BY XT1NU3030AAA000XXX. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, THERMAL MAGNETIC CIRCUIT BREAKER, MOLDED CASE, TMAX T1 SERIES, 30A, 3 POLE, 500 VDC, 347 VAC, REPLACED BY XT1NU3030AAA000XXX. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 5020366 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5020366
Molded Case Circuit Breaker 5020366
DISCONTINUED BY MANUFACTURER, THERMAL MAGNETIC CIRCUIT BREAKER, MOLDED CASE, TMAX T1 SERIES, 30A, 3 POLE, 500 VDC, 347 VAC, REPLACED BY XT1NU3030AAA000XXX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMAL MAGNETIC CIRCUIT BREAKER, MOLDED CASE, TMAX T1 SERIES, 30A, 3 POLE, 500 VDC, 347 VAC, REPLACED BY XT1NU3030AAA000XXX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3 Pole, 30 A; Product Range Abb - 64Y0693 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 30 A; Product Range Abb
64Y0693
Circuit Breaker, 3 Pole, 30 A; Product Range Abb 64Y0693
CIRCUIT BREAKER, 3 POLE, 30 A; Product Range:Tmax T1 Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 30 A; Product Range:Tmax T1 Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5020366 64Y0693
Product Name Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 30 A; Product Range Abb
Rated AC Voltage 347 volts 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Electronic circuit breaker - 787-2861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers