ABB Process Automation Division Circuit Breaker, 3 Pole, 20A; Product Range Abb T1N020TL

Description
CIRCUIT BREAKER, 3 POLE, 20A; Product Range:Tmax T1 Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 20A; Product Range:Tmax T1 Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 20A; Product Range Abb - 64Y0673 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 20A; Product Range Abb
64Y0673
Circuit Breaker, 3 Pole, 20A; Product Range Abb 64Y0673
CIRCUIT BREAKER, 3 POLE, 20A; Product Range:Tmax T1 Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 20A; Product Range:Tmax T1 Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5020296 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5020296
Molded Case Circuit Breaker 5020296
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SACE TMAX, 20 AMP, 3 POLE, 480-600V, REPLACED BY XT1NU3020AAA000XXX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SACE TMAX, 20 AMP, 3 POLE, 480-600V, REPLACED BY XT1NU3020AAA000XXX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 64Y0673 5020296
Product Name Circuit Breaker, 3 Pole, 20A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
736W Series Press to Reset Thermal Circuit Breaker, 15A, Non Illuminated Switch - 736W-B/302 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
Circuit Breakers - T11-611-13-ND - DigiKey
Specs
Rated Current 13 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details