ABB Process Automation Division Molded Case Circuit Breaker T1N015TL

Description
CIRCUIT BREAKER, 1SDA061799R1, T1N, 15AMP, 3POLE, T/M UL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, 1SDA061799R1, T1N, 15AMP, 3POLE, T/M UL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 5020251 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5020251
Molded Case Circuit Breaker 5020251
CIRCUIT BREAKER, 1SDA061799R1, T1N, 15AMP, 3POLE, T/M UL. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 1SDA061799R1, T1N, 15AMP, 3POLE, T/M UL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3 Pole, 15 A; Product Range Abb - 64Y0664 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 15 A; Product Range Abb
64Y0664
Circuit Breaker, 3 Pole, 15 A; Product Range Abb 64Y0664
CIRCUIT BREAKER, 3 POLE, 15 A; Product Range:Tmax T1 Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 15 A; Product Range:Tmax T1 Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5020251 64Y0664
Product Name Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 15 A; Product Range Abb
Number of Poles 3 3
Unlock Full Specs
to access all available technical data