ABB Inc. Thermal Overload Relays T16

Description
Description The T16 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts switching position (95-96 / 97-98). –– Manual or automatic reset selectable –– Phase loss sensitive acc. to IEC/EN 60947-4-1 –– TEST and STOP function – Trip indication on the front –– Temperature compensation –– Suitable for three- and single-phase applications
Datasheet
Description
Description The T16 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts switching position (95-96 / 97-98). –– Manual or automatic reset selectable –– Phase loss sensitive acc. to IEC/EN 60947-4-1 –– TEST and STOP function – Trip indication on the front –– Temperature compensation –– Suitable for three- and single-phase applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload Relays - T16 - ABB Inc.
Memphis, TN, United States
Thermal Overload Relays
T16
Thermal Overload Relays T16
Description The T16 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts switching position (95-96 / 97-98). –– Manual or automatic reset selectable –– Phase loss sensitive acc. to IEC/EN 60947-4-1 –– TEST and STOP function – Trip indication on the front –– Temperature compensation –– Suitable for three- and single-phase applications

Description
The T16 thermal overload relays are economic electromechanical protection devices for the main circuit. They
offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10.
The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through
the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the
bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the
contacts switching position (95-96 / 97-98).
–– Manual or automatic reset selectable
–– Phase loss sensitive acc. to IEC/EN 60947-4-1
–– TEST and STOP function – Trip indication on the front
–– Temperature compensation
–– Suitable for three- and single-phase applications

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Electromechanical Relays
Product Number T16
Product Name Thermal Overload Relays
Relay Type General
Mounting Bracket (Flange) Mount; DIN (optional feature)
Poles Triple Pole (TP)
Features Push-to-Test Button; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Signal Relays - 1-1393789-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers