Thomas & Betts Corporation Standard Wall Plate SWS264-LABN

Description
STRAIGHT TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWS264-LABN - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWS264-LABN
Standard Wall Plate SWS264-LABN
STRAIGHT TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

STRAIGHT TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWS264-LABN
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3032GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details