Thomas & Betts Corporation Standard Wall Plate SWS262-LASS

Description
STRAIGHT TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Standard Wall Plate
SWS262-LASS
Standard Wall Plate SWS262-LASS
STRAIGHT TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

STRAIGHT TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWS262-LASS
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684217 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP265-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices 5
Material Plastic
View Details