STRAIGHT TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | SWS262-BKSSCC10 |
| Product Name | Standard Wall Plate |
| Type | Decorator |