Thomas & Betts Corporation Standard Wall Plate SWS26-LABNCC10

Description
STRAIGHT TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWS26-LABNCC10 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWS26-LABNCC10
Standard Wall Plate SWS26-LABNCC10
STRAIGHT TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

STRAIGHT TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWS26-LABNCC10
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Standard Wall Plate - SP8-BK - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Plastic
View Details