Thomas & Betts Corporation Standard Wall Plate SWP82-BKCC10

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA;
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP82-BKCC10 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWP82-BKCC10
Standard Wall Plate SWP82-BKCC10
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA;

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWP82-BKCC10
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - 23202 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details