Thomas & Betts Corporation Standard Wall Plate SWP4-BK

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL;
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP4-BK - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWP4-BK
Standard Wall Plate SWP4-BK
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL;

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWP4-BK
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
1-Gang Duplex Wall Plates, Metal Jumbo Size Glossy Finish - 21JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - SAN14 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Aluminum
View Details