SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING T
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | SWP264-WABPCC10 |
| Product Name | Standard Wall Plate |
| Type | Decorator |