Thomas & Betts Corporation Standard Wall Plate SWP264-IBPCC10

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING TY
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING TY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP264-IBPCC10 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWP264-IBPCC10
Standard Wall Plate SWP264-IBPCC10
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING TY

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING TY

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWP264-IBPCC10
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
2-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 12SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Receptacle Wallplates - 80704-T - Leviton Manufacturing
Specs
Opening / Devices One
Material Thermoplastic Nylon
View Details
2-Port Office White Single-Gang Keystone Wallplate - WPT462 - Black Box
Specs
Type Data Jack Wall Plate
Opening / Devices Two
View Details