SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | SWP264-GRY |
| Product Name | Standard Wall Plate |
| Type | Decorator |