Thomas & Betts Corporation Standard Wall Plate SWP262-BC

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP262-BC - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWP262-BC
Standard Wall Plate SWP262-BC
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWP262-BC
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3061 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SP4-LA - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices Four
Material Plastic
View Details