Thomas & Betts Corporation Standard Wall Plate SWP26-NI

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; NICKEL COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; NICKEL COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP26-NI - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWP26-NI
Standard Wall Plate SWP26-NI
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; NICKEL COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; NICKEL COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWP26-NI
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Medium Size Textured Finish - 61MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details