Thomas & Betts Corporation Standard Wall Plate SWC26-LABB

Description
SCREWLESS, CURVED END CAP TYPE; BRUSHED BRASS (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE; BRUSHED BRASS (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Standard Wall Plate
SWC26-LABB
Standard Wall Plate SWC26-LABB
SCREWLESS, CURVED END CAP TYPE; BRUSHED BRASS (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

SCREWLESS, CURVED END CAP TYPE; BRUSHED BRASS (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWC26-LABB
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SB1-BZ - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Brass
View Details