Thomas & Betts Corporation Standard Wall Plate SW266-GRY

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL 51
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL 51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW266-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW266-GRY
Standard Wall Plate SW266-GRY
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL 51

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL 51

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW266-GRY
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 13SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684217 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Four Gang Toggle Screwless Wall Plate with Plastic Sub-plate - SWP4W - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices Four
Material Plastic
View Details
Stainless Steel Wall Plate, One 3.5mm Female/Female Coupler - WP35-1 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details