Thomas & Betts Corporation Standard Wall Plate SW265

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW265 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW265
Standard Wall Plate SW265
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW265
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
1-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 11MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - SP13-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate
Opening / Devices One
Material Plastic
View Details