Thomas & Betts Corporation Standard Wall Plate SW265-BK

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BLACK COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BLACK COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW265-BK - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW265-BK
Standard Wall Plate SW265-BK
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BLACK COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BLACK COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW265-BK
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details