Thomas & Betts Corporation Standard Wall Plate SW264-W

Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet
Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW264-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW264-W
Standard Wall Plate SW264-W
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW264-W
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
3-Gang 1 Toggle & 2 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 65SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - SP182-GRY - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Plastic
View Details