SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; STAINLESS STEEL, MATTE FINISH; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | SW263-SS |
| Product Name | Standard Wall Plate |
| Type | Decorator |