Thomas & Betts Corporation Standard Wall Plate SW263-LA

Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; LIGHT ALMOND COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet
Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; LIGHT ALMOND COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW263-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW263-LA
Standard Wall Plate SW263-LA
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; LIGHT ALMOND COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; LIGHT ALMOND COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW263-LA
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3022 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details